Murata Electronics Ceramic Capacitors GRM155R71A683JA01D

Description
0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16603-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16603-2-ND
Ceramic Capacitors 490-16603-2-ND
0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16603-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16603-6-ND
Ceramic Capacitors 490-16603-6-ND
0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16603-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16603-1-ND
Ceramic Capacitors 490-16603-1-ND
0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R71A683JA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R71A683JA01D
Capacitors - Ceramic Capacitors GRM155R71A683JA01D
CAP CER 0.068UF 10V X7R 0402

CAP CER 0.068UF 10V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16603-2-ND 490-16603-6-ND GRM155R71A683JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details