Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155R71A474KE01D

Description
Murata GRM155R71A474KE01D
Request a Quote Datasheet
Description
Murata GRM155R71A474KE01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478002 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478002
MLCCs - Multilayer Ceramic Capacitors 2478002
Murata GRM155R71A474KE01D

Murata GRM155R71A474KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478003P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478003P
MLCCs - Multilayer Ceramic Capacitors 2478003P
Murata GRM155R71A474KE01D

Murata GRM155R71A474KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478003 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478003
MLCCs - Multilayer Ceramic Capacitors 2478003
Murata GRM155R71A474KE01D

Murata GRM155R71A474KE01D

Supplier's Site
Ceramic Capacitors - 490-14366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14366-1-ND
Ceramic Capacitors 490-14366-1-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14366-6-ND
Ceramic Capacitors 490-14366-6-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14366-2-ND
Ceramic Capacitors 490-14366-2-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 10V Capacitor
60-GRM155R71A474KE01D
0.47UF 10V Capacitor 60-GRM155R71A474KE01D
CAP CER 0.47UF 10V X7R 0402 Product overview: GRM155R71A474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71A474KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X7R 0402 Product overview: GRM155R71A474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71A474KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71A474KE01D - 1041522-GRM155R71A474KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71A474KE01D
1041522-GRM155R71A474KE01D
Ceramic Capacitors - GRM155R71A474KE01D 1041522-GRM155R71A474KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041522-GRM155R71A47 4KE01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041522-GRM155R71A474KE01D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM155R71A474KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71A474KE01D
Ceramic Capacitors GRM155R71A474KE01D
CAP CER 0.47UF 10V X7R 0402

CAP CER 0.47UF 10V X7R 0402

Supplier's Site Datasheet
Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5037
Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5037
CAP, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478002 490-14366-1-ND 490-14366-6-ND 60-GRM155R71A474KE01D 1041522-GRM155R71A474KE01D GRM155R71A474KE01D 92AH5037
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 10V Capacitor Ceramic Capacitors - GRM155R71A474KE01D Ceramic Capacitors Cap, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers