Murata Electronics Ceramic Capacitors GRM155R71A393KA01D

Description
0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6323-6-ND
Ceramic Capacitors 490-6323-6-ND
0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6323-2-ND
Ceramic Capacitors 490-6323-2-ND
0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6323-1-ND
Ceramic Capacitors 490-6323-1-ND
0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.039µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71A393KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71A393KA01D
Ceramic Capacitors GRM155R71A393KA01D
CAP CER 0.039UF 10V X7R 0402

CAP CER 0.039UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6323-6-ND 490-6323-2-ND GRM155R71A393KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details