Murata Electronics Ceramic Capacitors GRM155R70J223KA01D

Description
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11419-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11419-1-ND
Ceramic Capacitors 490-11419-1-ND
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11419-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11419-6-ND
Ceramic Capacitors 490-11419-6-ND
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11419-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11419-2-ND
Ceramic Capacitors 490-11419-2-ND
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.022Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5035
Cap, 0.022Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5035
CAP, 0.022UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.022UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11419-1-ND 490-11419-6-ND 92AH5035
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details