Murata Power Solutions Ceramic Capacitors - GRM155R70J105KA12D GRM155R70J105KA12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851699-GRM155R70J105 KA12D Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155R70J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10024-6, 490-10024-2, Q7302032, GRM155R70J105KA12D-N DL, 490-10024-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851699-GRM155R70J105 KA12D Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155R70J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10024-6, 490-10024-2, Q7302032, GRM155R70J105KA12D-N DL, 490-10024-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R70J105KA12D - 851699-GRM155R70J105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R70J105KA12D
851699-GRM155R70J105KA12D
Ceramic Capacitors - GRM155R70J105KA12D 851699-GRM155R70J105KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 851699-GRM155R70J105 KA12D Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155R70J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10024-6, 490-10024-2, Q7302032, GRM155R70J105KA12D-N DL, 490-10024-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 851699-GRM155R70J105KA12D
Series: GRM
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM155R70J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10024-6, 490-10024-2, Q7302032, GRM155R70J105KA12D-NDL, 490-10024-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477996 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477996
MLCCs - Multilayer Ceramic Capacitors 2477996
Murata GRM155R70J105KA12D

Murata GRM155R70J105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477996P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477996P
MLCCs - Multilayer Ceramic Capacitors 2477996P
Murata GRM155R70J105KA12D

Murata GRM155R70J105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477995
MLCCs - Multilayer Ceramic Capacitors 2477995
Murata GRM155R70J105KA12D

Murata GRM155R70J105KA12D

Supplier's Site
Ceramic Capacitors - 490-10024-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10024-2-ND
Ceramic Capacitors 490-10024-2-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10024-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10024-6-ND
Ceramic Capacitors 490-10024-6-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10024-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10024-1-ND
Ceramic Capacitors 490-10024-1-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRM155R70J105KA12D
1UF 6.3V Capacitor 60-GRM155R70J105KA12D
CAP CER 1UF 6.3V X7R 0402 Product overview: GRM155R70J105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R70J105KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X7R 0402 Product overview: GRM155R70J105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R70J105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Μf, 6.3V, 10%, X7R, 0402; Capacitance Murata - 11AC3145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 6.3V, 10%, X7R, 0402; Capacitance Murata
11AC3145
Cap, 1Μf, 6.3V, 10%, X7R, 0402; Capacitance Murata 11AC3145
CAP, 1µF, 6.3V, 10%, X7R, 0402; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 6.3V, 10%, X7R, 0402; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 6.3V, 10%, X7R, 0402; Capacitance Murata - 12AC6491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 6.3V, 10%, X7R, 0402; Capacitance Murata
12AC6491
Cap, 1Μf, 6.3V, 10%, X7R, 0402; Capacitance Murata 12AC6491
CAP, 1µF, 6.3V, 10%, X7R, 0402; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 6.3V, 10%, X7R, 0402; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R70J105KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R70J105KA12D
6.3V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R70J105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R70J105KA12D
Ceramic Capacitors GRM155R70J105KA12D
CAP CER 1UF 6.3V X7R 0402

CAP CER 1UF 6.3V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851699-GRM155R70J105KA12D 2477996 490-10024-2-ND 490-10024-6-ND 60-GRM155R70J105KA12D 11AC3145 GRM155R70J105KA12D GRM155R70J105KA12D
Product Name Ceramic Capacitors - GRM155R70J105KA12D MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1UF 6.3V Capacitor Cap, 1Μf, 6.3V, 10%, X7R, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details