0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Capacitance: 0.1 µF
Tolerance: ±10%
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
CAP CER 0.1UF 6.3V X7R 0402 Product overview: GRM155R70J104KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R70J104KA01
CAP CER 0.1UF 6.3V X7R 0402
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6319-2-ND | 490-6319-6-ND | 60-GRM155R70J104KA01D | GRM155R70J104KA01D | |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors Ceramic Capacitors | 0.1UF 6.3V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |