Murata Electronics Ceramic Capacitors GRM155R70J102KA01D

Description
CAP CER 1000PF 6.3V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1000PF 6.3V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R70J102KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 6.3V X7R 0402

CAP CER 1000PF 6.3V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R70J102KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 6.3V X7R 0402

CAP CER 1000PF 6.3V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R70J102KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R70J102KA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R70J102KA01D
Capacitors - Ceramic Capacitors GRM155R70J102KA01D
CAP CER 1000PF 6.3V X7R 0402

CAP CER 1000PF 6.3V X7R 0402

Supplier's Site
Ceramic Capacitors - GRM155R70J102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R70J102KA01D
Ceramic Capacitors GRM155R70J102KA01D
CAP CER 1000PF 6.3V X7R 0402

CAP CER 1000PF 6.3V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155R70J102KA01DDKR-ND 490-GRM155R70J102KA01DCT-ND GRM155R70J102KA01D GRM155R70J102KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers