Murata Electronics Ceramic Capacitors GRM155R70G105MA12D

Description
CAP CER 1UF 4V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1UF 4V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R70G105MA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 4V X7R 0402

CAP CER 1UF 4V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R70G105MA12DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R70G105MA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 4V X7R 0402

CAP CER 1UF 4V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R70G105MA12D
CAP CER 1UF 4V X7R 0402

CAP CER 1UF 4V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R70G105MA12DDKR-ND 490-GRM155R70G105MA12DTR-ND GRM155R70G105MA12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details