Murata Electronics Ceramic Capacitors GRM155R6YA474ME01D

Description
0.47µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10463-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10463-2-ND
Ceramic Capacitors 490-10463-2-ND
0.47µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R6YA474ME01D
CAP CER 0.47UF 35V X5R 0402

CAP CER 0.47UF 35V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-10463-2-ND GRM155R6YA474ME01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers