Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155R62A104KE14D

Description
Murata GRM155R62A104KE14D
Request a Quote Datasheet
Description
Murata GRM155R62A104KE14D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477994 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477994
MLCCs - Multilayer Ceramic Capacitors 2477994
Murata GRM155R62A104KE14D

Murata GRM155R62A104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477993 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477993
MLCCs - Multilayer Ceramic Capacitors 2477993
Murata GRM155R62A104KE14D

Murata GRM155R62A104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477994P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477994P
MLCCs - Multilayer Ceramic Capacitors 2477994P
Murata GRM155R62A104KE14D

Murata GRM155R62A104KE14D

Supplier's Site
Ceramic Capacitors - GRM155R62A104KE14D - 1041521-GRM155R62A104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R62A104KE14D
1041521-GRM155R62A104KE14D
Ceramic Capacitors - GRM155R62A104KE14D 1041521-GRM155R62A104KE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041521-GRM155R62A10 4KE14D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041521-GRM155R62A104KE14D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Ceramic Capacitors - 490-10458-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10458-2-ND
Ceramic Capacitors 490-10458-2-ND
0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10458-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10458-6-ND
Ceramic Capacitors 490-10458-6-ND
0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10458-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10458-1-ND
Ceramic Capacitors 490-10458-1-ND
0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-GRM155R62A104KE14D
0.1UF 100V Capacitor 60-GRM155R62A104KE14D
CAP CER 0.1UF 100V X5R 0402 Product overview: GRM155R62A104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R62A104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X5R 0402 Product overview: GRM155R62A104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R62A104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R62A104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R62A104KE14D
Ceramic Capacitors GRM155R62A104KE14D
CAP CER 0.1UF 100V X5R 0402

CAP CER 0.1UF 100V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R62A104KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R62A104KE14D
100V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.1Μf, 100V, 10%, X5R, 0402; Capacitance Murata - 96Y9228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 10%, X5R, 0402; Capacitance Murata
96Y9228
Cap, 0.1Μf, 100V, 10%, X5R, 0402; Capacitance Murata 96Y9228
CAP, 0.1µF, 100V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH5032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH5032
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH5032
CAP, 0.1UF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477994 1041521-GRM155R62A104KE14D 490-10458-2-ND 490-10458-6-ND 60-GRM155R62A104KE14D GRM155R62A104KE14D GRM155R62A104KE14D 96Y9228 92AH5032
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R62A104KE14D Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.1Μf, 100V, 10%, X5R, 0402; Capacitance Murata Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details