Murata Electronics Ceramic Capacitors GRM155R61H683ME19D

Description
0.068µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R61H683ME19D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155R61H683ME19D-ND
Ceramic Capacitors GRM155R61H683ME19D-ND
0.068µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R61H683ME19D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R61H683ME19D
Capacitors - Ceramic Capacitors GRM155R61H683ME19D
CAP CER 0.068UF 50V X5R 0402

CAP CER 0.068UF 50V X5R 0402

Supplier's Site
Ceramic Capacitors - GRM155R61H683ME19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H683ME19D
Ceramic Capacitors GRM155R61H683ME19D
CAP CER 0.068UF 50V X5R 0402

CAP CER 0.068UF 50V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM155R61H683ME19D-ND GRM155R61H683ME19D GRM155R61H683ME19D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details