Murata Electronics Ceramic Capacitors GRM155R61H104ME14D

Description
0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61H104ME14DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61H104ME14DCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61H104ME14DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61H104ME14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H104ME14D
Ceramic Capacitors GRM155R61H104ME14D
CAP CER 0.1UF 50V X5R 0402

CAP CER 0.1UF 50V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R61H104ME14DTR-ND 490-GRM155R61H104ME14DDKR-ND GRM155R61H104ME14D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details