Murata Electronics Ceramic Capacitors GRM155R61E225ME11D

Description
2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12704-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12704-1-ND
Ceramic Capacitors 490-12704-1-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12704-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12704-6-ND
Ceramic Capacitors 490-12704-6-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12704-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12704-2-ND
Ceramic Capacitors 490-12704-2-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-GRM155R61E225ME11D
2.2UF 25V Capacitor 60-GRM155R61E225ME11D
CAP CER 2.2UF 25V X5R 0402 Product overview: GRM155R61E225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E225ME11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0402 Product overview: GRM155R61E225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E225ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61E225ME11D - 919764-GRM155R61E225ME11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61E225ME11D
919764-GRM155R61E225ME11D
Ceramic Capacitors - GRM155R61E225ME11D 919764-GRM155R61E225ME11D
Manufacturer: Murata Electronics North America Win Source Part Number: 919764-GRM155R61E225 ME11D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12704-2, 490-12704-1, 490-12704-6, GRM155R61E225ME11D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919764-GRM155R61E225ME11D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R61E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12704-2, 490-12704-1, 490-12704-6, GRM155R61E225ME11D-ND

Buy Now Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1583 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1583
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1583
CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5027
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5027
CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61E225ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E225ME11D
Ceramic Capacitors GRM155R61E225ME11D
CAP CER 2.2UF 25V X5R 0402

CAP CER 2.2UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12704-1-ND 490-12704-6-ND 60-GRM155R61E225ME11D 919764-GRM155R61E225ME11D 03AJ1583 GRM155R61E225ME11D
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor Ceramic Capacitors - GRM155R61E225ME11D Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers