Murata Electronics Ceramic Capacitors GRM155R61E222KA01D

Description
2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8256-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8256-1-ND
Ceramic Capacitors 490-8256-1-ND
2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8256-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8256-2-ND
Ceramic Capacitors 490-8256-2-ND
2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8256-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8256-6-ND
Ceramic Capacitors 490-8256-6-ND
2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R61E222KA01D
CAP CER 2200PF 25V X5R 0402

CAP CER 2200PF 25V X5R 0402

Supplier's Site
Ceramic Capacitors - GRM155R61E222KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E222KA01D
Ceramic Capacitors GRM155R61E222KA01D
CAP CER 2200PF 25V X5R 0402

CAP CER 2200PF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8256-1-ND 490-8256-6-ND GRM155R61E222KA01D GRM155R61E222KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details