Murata Electronics Ceramic Capacitors GRM155R61E105KE11J

Description
1µF ±10% 25V Ceramic Capacitor
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61E105KE11JDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor

1µF ±10% 25V Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E105KE11JTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor

1µF ±10% 25V Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E105KE11JCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor

1µF ±10% 25V Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM155R61E105KE11JDKR-ND 490-GRM155R61E105KE11JTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details