Murata Electronics Ceramic Capacitors GRM155R61E104MA87D

Description
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16764-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16764-2-ND
Ceramic Capacitors 490-16764-2-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16764-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16764-1-ND
Ceramic Capacitors 490-16764-1-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16764-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16764-6-ND
Ceramic Capacitors 490-16764-6-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61E104MA87D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E104MA87D
Ceramic Capacitors GRM155R61E104MA87D
CAP CER 0.1UF 25V X5R 0402

CAP CER 0.1UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16764-2-ND 490-16764-6-ND GRM155R61E104MA87D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1572-1186-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers