Murata Electronics Ceramic Capacitors GRM155R61E104KA87J

Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16763-6-ND
Ceramic Capacitors 490-16763-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16763-2-ND
Ceramic Capacitors 490-16763-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16763-1-ND
Ceramic Capacitors 490-16763-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61E104KA87J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E104KA87J
Ceramic Capacitors GRM155R61E104KA87J
CAP CER 0.1UF 25V X5R 0402

CAP CER 0.1UF 25V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM155R61E104KA87J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R61E104KA87J
Capacitors - Ceramic Capacitors GRM155R61E104KA87J
CAP CER 0.1UF 25V X5R 0402

CAP CER 0.1UF 25V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16763-6-ND 490-16763-2-ND GRM155R61E104KA87J GRM155R61E104KA87J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details