Murata Electronics Ceramic Capacitors GRM155R61C225ME44D

Description
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10456-1-ND
Ceramic Capacitors 490-10456-1-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10456-6-ND
Ceramic Capacitors 490-10456-6-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10456-2-ND
Ceramic Capacitors 490-10456-2-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61C225ME44D - 775294-GRM155R61C225ME44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61C225ME44D
775294-GRM155R61C225ME44D
Ceramic Capacitors - GRM155R61C225ME44D 775294-GRM155R61C225ME44D
Manufacturer: Murata Electronics North America Win Source Part Number: 775294-GRM155R61C225 ME44D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): GRT155R61C225ME13J; GRT155R61C225ME13D; MC02MTX160225; CGLC0402X160A225M-T1 0; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775294-GRM155R61C225ME44D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): GRT155R61C225ME13J; GRT155R61C225ME13D; MC02MTX160225; CGLC0402X160A225M-T10;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM155R61C225ME44D
2.2UF 16V Capacitor 60-GRM155R61C225ME44D
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME44 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61C225ME44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C225ME44D
Ceramic Capacitors GRM155R61C225ME44D
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5023
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5023
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 2.2UF 16V X5R 0402 - 535-GRM155R61C225ME44D - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 16V X5R 0402
535-GRM155R61C225ME44D
CAP CER 2.2UF 16V X5R 0402 535-GRM155R61C225ME44D
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10456-1-ND 490-10456-6-ND 775294-GRM155R61C225ME44D 60-GRM155R61C225ME44D GRM155R61C225ME44D 92AH5023 535-GRM155R61C225ME44D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R61C225ME44D 2.2UF 16V Capacitor Ceramic Capacitors Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata CAP CER 2.2UF 16V X5R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details