Murata Electronics 2.2UF 16V Capacitor GRM155R61C225ME15D

Description
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM155R61C225ME15D
2.2UF 16V Capacitor 60-GRM155R61C225ME15D
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME15 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM155R61C225ME15DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61C225ME15DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61C225ME15DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5022
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5022
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61C225ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C225ME15D
Ceramic Capacitors GRM155R61C225ME15D
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site Datasheet
CAP CER 2.2UF 16V X5R 0402 - 535-GRM155R61C225ME15D - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 16V X5R 0402
535-GRM155R61C225ME15D
CAP CER 2.2UF 16V X5R 0402 535-GRM155R61C225ME15D
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61C225ME15D 490-GRM155R61C225ME15DCT-ND 490-GRM155R61C225ME15DDKR-ND 92AH5022 GRM155R61C225ME15D 535-GRM155R61C225ME15D
Product Name 2.2UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors CAP CER 2.2UF 16V X5R 0402
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers