Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155R61C225KE44D

Description
Murata GRM155R61C225KE44D
Request a Quote Datasheet
Description
Murata GRM155R61C225KE44D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477984 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477984
MLCCs - Multilayer Ceramic Capacitors 2477984
Murata GRM155R61C225KE44D

Murata GRM155R61C225KE44D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477985 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477985
MLCCs - Multilayer Ceramic Capacitors 2477985
Murata GRM155R61C225KE44D

Murata GRM155R61C225KE44D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477985P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477985P
MLCCs - Multilayer Ceramic Capacitors 2477985P
Murata GRM155R61C225KE44D

Murata GRM155R61C225KE44D

Supplier's Site
Ceramic Capacitors - GRM155R61C225KE44D - 1041512-GRM155R61C225KE44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61C225KE44D
1041512-GRM155R61C225KE44D
Ceramic Capacitors - GRM155R61C225KE44D 1041512-GRM155R61C225KE44D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041512-GRM155R61C22 5KE44D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRT155R61C225KE13D; GRT155R61C225KE13J; CL05A225KO5NQNC; CGLC0402X160A225K-T5 0; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041512-GRM155R61C225KE44D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.024" (0.60mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRT155R61C225KE13D; GRT155R61C225KE13J; CL05A225KO5NQNC; CGLC0402X160A225K-T50;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-10455-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10455-1-ND
Ceramic Capacitors 490-10455-1-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10455-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10455-6-ND
Ceramic Capacitors 490-10455-6-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10455-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10455-2-ND
Ceramic Capacitors 490-10455-2-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM155R61C225KE44D
2.2UF 16V Capacitor 60-GRM155R61C225KE44D
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225KE44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225KE44 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225KE44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225KE44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
03AJ1580
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 03AJ1580
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5021
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5021
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61C225KE44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C225KE44D
Ceramic Capacitors GRM155R61C225KE44D
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61C225KE44D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61C225KE44D
16V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477984 1041512-GRM155R61C225KE44D 490-10455-1-ND 490-10455-6-ND 60-GRM155R61C225KE44D 03AJ1580 GRM155R61C225KE44D GRM155R61C225KE44D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R61C225KE44D Ceramic Capacitors Ceramic Capacitors 2.2UF 16V Capacitor Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details