Murata Electronics Ceramic Capacitors GRM155R61C225KE11D

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10695-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10695-2-ND
Ceramic Capacitors 490-10695-2-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10695-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10695-6-ND
Ceramic Capacitors 490-10695-6-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10695-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10695-1-ND
Ceramic Capacitors 490-10695-1-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61C225KE11D - 850832-GRM155R61C225KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61C225KE11D
850832-GRM155R61C225KE11D
Ceramic Capacitors - GRM155R61C225KE11D 850832-GRM155R61C225KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 850832-GRM155R61C225 KE11D Series: GRM Features: 2.2 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155R61C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10695-1, 490-10695-2, GRM155R61C225KE11D-N D, 490-10695-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850832-GRM155R61C225KE11D
Series: GRM
Features: 2.2 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM155R61C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10695-1, 490-10695-2, GRM155R61C225KE11D-ND, 490-10695-6

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM155R61C225KE11D
2.2UF 16V Capacitor 60-GRM155R61C225KE11D
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726483 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726483
MLCCs - Multilayer Ceramic Capacitors 1726483
Murata GRM155R61C225KE11D

Murata GRM155R61C225KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726972P
MLCCs - Multilayer Ceramic Capacitors 1726972P
Murata GRM155R61C225KE11D

Murata GRM155R61C225KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726972
MLCCs - Multilayer Ceramic Capacitors 1726972
Murata GRM155R61C225KE11D

Murata GRM155R61C225KE11D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61C225KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61C225KE11D
16V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1579 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
03AJ1579
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 03AJ1579
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5020
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5020
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61C225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C225KE11D
Ceramic Capacitors GRM155R61C225KE11D
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10695-2-ND 490-10695-6-ND 850832-GRM155R61C225KE11D 60-GRM155R61C225KE11D 1726483 1726972P GRM155R61C225KE11D 03AJ1579 GRM155R61C225KE11D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R61C225KE11D 2.2UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details