Murata Electronics Ceramic Capacitors GRM155R61C224MA12D

Description
0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61C224MA12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61C224MA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 16V X5R 0402

CAP CER 0.22UF 16V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61C224MA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 16V X5R 0402

CAP CER 0.22UF 16V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R61C224MA12D
CAP CER 0.22UF 16V X5R 0402

CAP CER 0.22UF 16V X5R 0402

Supplier's Site
Ceramic Capacitors - GRM155R61C224MA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C224MA12D
Ceramic Capacitors GRM155R61C224MA12D
CAP CER 0.22UF 16V X5R 0402

CAP CER 0.22UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155R61C224MA12DTR-ND 490-GRM155R61C224MA12DDKR-ND GRM155R61C224MA12D GRM155R61C224MA12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details