Murata Electronics Ceramic Capacitors GRM155R61C222KA01D

Description
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6311-1-ND
Ceramic Capacitors 490-6311-1-ND
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6311-2-ND
Ceramic Capacitors 490-6311-2-ND
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6311-6-ND
Ceramic Capacitors 490-6311-6-ND
2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61C222KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C222KA01D
Ceramic Capacitors GRM155R61C222KA01D
CAP CER 2200PF 16V X5R 0402

CAP CER 2200PF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6311-1-ND 490-6311-6-ND GRM155R61C222KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers