Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155R61C105KA12D

Description
Murata GRM155R61C105KA12D
Request a Quote Datasheet
Description
Murata GRM155R61C105KA12D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477983P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477983P
MLCCs - Multilayer Ceramic Capacitors 2477983P
Murata GRM155R61C105KA12D

Murata GRM155R61C105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477983 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477983
MLCCs - Multilayer Ceramic Capacitors 2477983
Murata GRM155R61C105KA12D

Murata GRM155R61C105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477982 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477982
MLCCs - Multilayer Ceramic Capacitors 2477982
Murata GRM155R61C105KA12D

Murata GRM155R61C105KA12D

Supplier's Site
Singapore, Singapore
1UF 16V Capacitor
60-GRM155R61C105KA12D
1UF 16V Capacitor 60-GRM155R61C105KA12D
CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10694-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10694-2-ND
Ceramic Capacitors 490-10694-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10694-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10694-6-ND
Ceramic Capacitors 490-10694-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10694-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10694-1-ND
Ceramic Capacitors 490-10694-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61C105KA12D - 1041510-GRM155R61C105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61C105KA12D
1041510-GRM155R61C105KA12D
Ceramic Capacitors - GRM155R61C105KA12D 1041510-GRM155R61C105KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041510-GRM155R61C10 5KA12D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X5R1C105KT000E; GRT155R61C105KE01J; GRT155R61C105KE01D; GRT155R61C105KE01W; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041510-GRM155R61C105KA12D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005X5R1C105KT000E; GRT155R61C105KE01J; GRT155R61C105KE01D; GRT155R61C105KE01W;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor, Mlcc, X5R, 1Uf, 16V, 0402; Capacitance Murata - 40X5875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 1Uf, 16V, 0402; Capacitance Murata
40X5875
Capacitor, Mlcc, X5R, 1Uf, 16V, 0402; Capacitance Murata 40X5875
CAPACITOR, MLCC, X5R, 1UF, 16V, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 1UF, 16V, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM155R61C105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C105KA12D
Ceramic Capacitors GRM155R61C105KA12D
CAP CER 1UF 16V X5R 0402

CAP CER 1UF 16V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61C105KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61C105KA12D
16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477983P 60-GRM155R61C105KA12D 490-10694-2-ND 490-10694-6-ND 1041510-GRM155R61C105KA12D 40X5875 GRM155R61C105KA12D GRM155R61C105KA12D
Product Name MLCCs - Multilayer Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R61C105KA12D Capacitor, Mlcc, X5R, 1Uf, 16V, 0402; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-105MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers