Murata Electronics Ceramic Capacitors GRM155R61A684ME15J

Description
0.68µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R61A684ME15J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155R61A684ME15J-ND
Ceramic Capacitors GRM155R61A684ME15J-ND
0.68µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R61A684ME15J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R61A684ME15J
Capacitors - Ceramic Capacitors GRM155R61A684ME15J
CAP CER 0.68UF 10V X5R 0402

CAP CER 0.68UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM155R61A684ME15J-ND GRM155R61A684ME15J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details