Murata Power Solutions 0.47UF 10V Capacitor GRM155R61A474KE15D

Description
CAP CER 0.47UF 10V X5R 0402 Product overview: GRM155R61A474KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A474KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 10V X5R 0402 Product overview: GRM155R61A474KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A474KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 10V Capacitor
60-GRM155R61A474KE15D
0.47UF 10V Capacitor 60-GRM155R61A474KE15D
CAP CER 0.47UF 10V X5R 0402 Product overview: GRM155R61A474KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A474KE15 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X5R 0402 Product overview: GRM155R61A474KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A474KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61A474KE15D - 1041506-GRM155R61A474KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61A474KE15D
1041506-GRM155R61A474KE15D
Ceramic Capacitors - GRM155R61A474KE15D 1041506-GRM155R61A474KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041506-GRM155R61A47 4KE15D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X5R1A474K(050BC ); C1005X5R1A474K050BB; CGB2A3X5R1A474K033BB ; NMC0402X5R474K10TRPF ; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041506-GRM155R61A474KE15D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005X5R1A474K(050BC); C1005X5R1A474K050BB; CGB2A3X5R1A474K033BB ; NMC0402X5R474K10TRPF;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-3264-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3264-2-ND
Ceramic Capacitors 490-3264-2-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3264-1-ND
Ceramic Capacitors 490-3264-1-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3264-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3264-6-ND
Ceramic Capacitors 490-3264-6-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.47Uf, 10V, X5R, 0402; Capacitance Murata - 14T3277 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.47Uf, 10V, X5R, 0402; Capacitance Murata
14T3277
Ceramic Capacitor, 0.47Uf, 10V, X5R, 0402; Capacitance Murata 14T3277
CERAMIC CAPACITOR, 0.47UF, 10V, X5R, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.47UF, 10V, X5R, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM155R61A474KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A474KE15D
Ceramic Capacitors GRM155R61A474KE15D
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61A474KE15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61A474KE15D
10V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61A474KE15D 1041506-GRM155R61A474KE15D 490-3264-2-ND 490-3264-6-ND 14T3277 GRM155R61A474KE15D GRM155R61A474KE15D
Product Name 0.47UF 10V Capacitor Ceramic Capacitors - GRM155R61A474KE15D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.47Uf, 10V, X5R, 0402; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details