Murata Electronics Ceramic Capacitors GRM155R61A472KA01D

Description
4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8254-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8254-6-ND
Ceramic Capacitors 490-8254-6-ND
4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8254-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8254-2-ND
Ceramic Capacitors 490-8254-2-ND
4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8254-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8254-1-ND
Ceramic Capacitors 490-8254-1-ND
4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A472KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A472KA01D
Ceramic Capacitors GRM155R61A472KA01D
CAP CER 4700PF 10V X5R 0402

CAP CER 4700PF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8254-6-ND 490-8254-2-ND GRM155R61A472KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details