Murata Power Solutions 0.33UF 10V Capacitor GRM155R61A334KE15D

Description
CAP CER 0.33UF 10V X5R 0402 Product overview: GRM155R61A334KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A334KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.33UF 10V X5R 0402 Product overview: GRM155R61A334KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A334KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF 10V Capacitor
60-GRM155R61A334KE15D
0.33UF 10V Capacitor 60-GRM155R61A334KE15D
CAP CER 0.33UF 10V X5R 0402 Product overview: GRM155R61A334KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A334KE15 D can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 10V X5R 0402 Product overview: GRM155R61A334KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A334KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3263-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3263-6-ND
Ceramic Capacitors 490-3263-6-ND
0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3263-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3263-2-ND
Ceramic Capacitors 490-3263-2-ND
0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3263-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3263-1-ND
Ceramic Capacitors 490-3263-1-ND
0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A334KE15D - 1041505-GRM155R61A334KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61A334KE15D
1041505-GRM155R61A334KE15D
Ceramic Capacitors - GRM155R61A334KE15D 1041505-GRM155R61A334KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041505-GRM155R61A33 4KE15D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CGB2A3X5R1A334K(033B B); C1005X5R1A334K(050BC ); GMC04X5R334K10NTLF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041505-GRM155R61A334KE15D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CGB2A3X5R1A334K(033BB); C1005X5R1A334K(050BC); GMC04X5R334K10NTLF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A334KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A334KE15D
Ceramic Capacitors GRM155R61A334KE15D
CAP CER 0.33UF 10V X5R 0402

CAP CER 0.33UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61A334KE15D 490-3263-6-ND 490-3263-2-ND 1041505-GRM155R61A334KE15D GRM155R61A334KE15D
Product Name 0.33UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R61A334KE15D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details