The GRM155R61A105KE01D is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 1µF with a tolerance of ±10%. The capacitor operates within a temperature range of -55°C to 85°C and has a voltage rating of 10V. It is packaged in a reel for surface mount technology (MLCC) and has dimensions of 1.00mm x 0.50mm (0.039" x 0.020"). The temperature coefficient is X5R, indicating stable capacitance over the specified temperature range. This component is suitable for various electronic applications, including consumer electronics and industrial equipment. The part is actively manufactured and has a high popularity rating, with sufficient supply and demand status.
CAP CER 1UF 10V X5R 0402 Product overview: GRM155R61A105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A105KE01
Manufacturer: Murata Electronics North America
Win Source Part Number: 1041502-GRM155R61A10
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CGB2A1X5R1A105K033BC
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
10V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 1UF 10V X5R 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM155R61A105KE01D | 1041502-GRM155R61A105KE01D | 490-12701-2-ND | GRM155R61A105KE01D | GRM155R61A105KE01D |
| Product Name | 1UF 10V Capacitor | Ceramic Capacitors - GRM155R61A105KE01D | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |