CAP CER MLCC Product overview: GRM155R61A104MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A104MA01
Manufacturer: Murata Electronics
Win Source Part Number: 802767-GRM155R61A104
Packaging: Reel
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
Ceramic Capacitor
CAP CER MLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM155R61A104MA01D | 802767-GRM155R61A104MA01D | 490-GRM155R61A104MA01DTR-ND | GRM155R61A104MA01D | GRM155R61A104MA01D |
| Product Name | Capacitor | Ceramic Capacitors - GRM155R61A104MA01D | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |