Murata Electronics Ceramic Capacitors GRM155R61A104KA01J

Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6297-2-ND
Ceramic Capacitors 490-6297-2-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6297-1-ND
Ceramic Capacitors 490-6297-1-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6297-6-ND
Ceramic Capacitors 490-6297-6-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-GRM155R61A104KA01J
0.1UF 10V Capacitor 60-GRM155R61A104KA01J
CAP CER 0.1UF 10V X5R 0402 Product overview: GRM155R61A104KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A104KA01 J can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 0402 Product overview: GRM155R61A104KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A104KA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61A104KA01J - 1041501-GRM155R61A104KA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61A104KA01J
1041501-GRM155R61A104KA01J
Ceramic Capacitors - GRM155R61A104KA01J 1041501-GRM155R61A104KA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 1041501-GRM155R61A10 4KA01J Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041501-GRM155R61A104KA01J
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6297-2-ND 490-6297-6-ND 60-GRM155R61A104KA01J 1041501-GRM155R61A104KA01J
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 10V Capacitor Ceramic Capacitors - GRM155R61A104KA01J
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021415 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details