Murata Electronics Ceramic Capacitors - GRM155R60J475ME87J GRM155R60J475ME87J

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872909-GRM155R60J475 ME87J Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-18211-6, 490-18211-1, 490-18211-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872909-GRM155R60J475 ME87J Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-18211-6, 490-18211-1, 490-18211-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R60J475ME87J - 872909-GRM155R60J475ME87J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60J475ME87J
872909-GRM155R60J475ME87J
Ceramic Capacitors - GRM155R60J475ME87J 872909-GRM155R60J475ME87J
Manufacturer: Murata Electronics North America Win Source Part Number: 872909-GRM155R60J475 ME87J Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-18211-6, 490-18211-1, 490-18211-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872909-GRM155R60J475ME87J
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-18211-6, 490-18211-1, 490-18211-2

Buy Now Datasheet
Ceramic Capacitors - 490-18211-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18211-1-ND
Ceramic Capacitors 490-18211-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18211-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18211-6-ND
Ceramic Capacitors 490-18211-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18211-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18211-2-ND
Ceramic Capacitors 490-18211-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM155R60J475ME87J
4.7UF 6.3V Capacitor 60-GRM155R60J475ME87J
CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM155R60J475ME87J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J475ME87 J can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM155R60J475ME87J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J475ME87J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
66AJ7184
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 66AJ7184
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
64AJ4344
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 64AJ4344
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM155R60J475ME87J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J475ME87J
Ceramic Capacitors GRM155R60J475ME87J
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872909-GRM155R60J475ME87J 490-18211-1-ND 490-18211-6-ND 60-GRM155R60J475ME87J 66AJ7184 GRM155R60J475ME87J
Product Name Ceramic Capacitors - GRM155R60J475ME87J Ceramic Capacitors Ceramic Capacitors 4.7UF 6.3V Capacitor Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers