Murata Electronics Ceramic Capacitors GRM155R60J334ME01D

Description
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R60J334ME01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155R60J334ME01D-ND
Ceramic Capacitors GRM155R60J334ME01D-ND
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R60J334ME01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R60J334ME01D
Capacitors - Ceramic Capacitors GRM155R60J334ME01D
CAP CER 0.33UF 6.3V X5R 0402

CAP CER 0.33UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM155R60J334ME01D-ND GRM155R60J334ME01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011299 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details