Murata Electronics Ceramic Capacitors GRM155R60J223KA01D

Description
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11414-2-ND
Ceramic Capacitors 490-11414-2-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11414-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11414-6-ND
Ceramic Capacitors 490-11414-6-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11414-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11414-1-ND
Ceramic Capacitors 490-11414-1-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R60J223KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J223KA01D
Ceramic Capacitors GRM155R60J223KA01D
CAP CER 0.022UF 6.3V X5R 0402

CAP CER 0.022UF 6.3V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM155R60J223KA01D
CAP CER 0.022UF 6.3V X5R 0402

CAP CER 0.022UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11414-2-ND 490-11414-6-ND GRM155R60J223KA01D GRM155R60J223KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details