Murata Electronics Ceramic Capacitors GRM155R60J155ME80D

Description
CAP CER 1.5UF 6.3V X5R 0402
Request a Quote Datasheet
Description
CAP CER 1.5UF 6.3V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R60J155ME80DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 6.3V X5R 0402

CAP CER 1.5UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R60J155ME80DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1.5µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R60J155ME80DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 6.3V X5R 0402

CAP CER 1.5UF 6.3V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R60J155ME80D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R60J155ME80D
Capacitors - Ceramic Capacitors GRM155R60J155ME80D
CAP CER 1.5UF 6.3V X5R 0402

CAP CER 1.5UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R60J155ME80DCT-ND 490-GRM155R60J155ME80DDKR-ND GRM155R60J155ME80D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details