Murata Electronics Ceramic Capacitors GRM155R60J124KE01D

Description
0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6289-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6289-6-ND
Ceramic Capacitors 490-6289-6-ND
0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6289-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6289-1-ND
Ceramic Capacitors 490-6289-1-ND
0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6289-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6289-2-ND
Ceramic Capacitors 490-6289-2-ND
0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.12µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R60J124KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J124KE01D
Ceramic Capacitors GRM155R60J124KE01D
CAP CER 0.12UF 6.3V X5R 0402

CAP CER 0.12UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6289-6-ND 490-6289-1-ND GRM155R60J124KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers