Murata Power Solutions Ceramic Capacitors GRM155R60J106ME44D

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRM155R60J106ME44D is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 10µF with a tolerance of ±20%. The capacitor operates within a temperature range of -55°C to 85°C and has a voltage rating of 6.3V. Its dimensions are 1.00mm x 0.50mm (0.039" x 0.020") with a maximum thickness of 0.55mm (0.022"). The part is compliant with halogen-free standards and is suitable for surface mount applications. It is categorized under the GRM family and is actively produced, with an estimated end-of-life date in 2030. The product is popular in the market, with sufficient supply and a high demand status.

Datasheet Summary
Powered by GS/AI

The GRM155R60J106ME44D is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 10µF with a tolerance of ±20%. The capacitor operates within a temperature range of -55°C to 85°C and has a voltage rating of 6.3V. Its dimensions are 1.00mm x 0.50mm (0.039" x 0.020") with a maximum thickness of 0.55mm (0.022"). The part is compliant with halogen-free standards and is suitable for surface mount applications. It is categorized under the GRM family and is actively produced, with an estimated end-of-life date in 2030. The product is popular in the market, with sufficient supply and a high demand status.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13811-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13811-2-ND
Ceramic Capacitors 490-13811-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-GRM155R60J106ME44D
10UF 6.3V Capacitor 60-GRM155R60J106ME44D
CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME44 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60J106ME44D - 1041495-GRM155R60J106ME44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60J106ME44D
1041495-GRM155R60J106ME44D
Ceramic Capacitors - GRM155R60J106ME44D 1041495-GRM155R60J106ME44D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041495-GRM155R60J10 6ME44D Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 885012105020; GMC04X5R106M6R3NT; GMC04X5R106M6R3NTLF; CL05A106MQ5NUND; Introduction Date: May 06, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041495-GRM155R60J106ME44D
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 885012105020; GMC04X5R106M6R3NT; GMC04X5R106M6R3NTLF; CL05A106MQ5NUND;
Introduction Date: May 06, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM155R60J106ME44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J106ME44D
Ceramic Capacitors GRM155R60J106ME44D
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Murata - 52Y0929 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Murata
52Y0929
Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Murata 52Y0929
SMD Multilayer Ceramic Capacitor, GRM Series, 10 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 10 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R60J106ME44D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R60J106ME44D
6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13811-2-ND 60-GRM155R60J106ME44D 1041495-GRM155R60J106ME44D GRM155R60J106ME44D 52Y0929 GRM155R60J106ME44D
Product Name Ceramic Capacitors 10UF 6.3V Capacitor Ceramic Capacitors - GRM155R60J106ME44D Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details