Cap Ceramic 10uF 6.3V X5R 20% Pad SMD 0402 85°C T/R Product overview: GRM155R60J106ME18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME18
CAP CER 10UF 6.3V X5R 0402
CAP CER 10UF 6.3V X5R 0402
CAP CER 10UF 6.3V X5R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM155R60J106ME18D | 490-GRM155R60J106ME18DTR-ND | 490-GRM155R60J106ME18DDKR-ND |
| Product Name | SMD 10uF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |