Murata Electronics Ceramic Capacitors GRM155R60J106ME15D

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13238-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13238-2-ND
Ceramic Capacitors 490-13238-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13238-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13238-6-ND
Ceramic Capacitors 490-13238-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13238-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13238-1-ND
Ceramic Capacitors 490-13238-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-GRM155R60J106ME15D
10UF 6.3V Capacitor 60-GRM155R60J106ME15D
CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME15 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME15D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM155R60J106ME15D - 844852-GRM155R60J106ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60J106ME15D
844852-GRM155R60J106ME15D
Ceramic Capacitors - GRM155R60J106ME15D 844852-GRM155R60J106ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 844852-GRM155R60J106 ME15D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13238-2, 490-13238-6, 490-13238-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 844852-GRM155R60J106ME15D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13238-2, 490-13238-6, 490-13238-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R60J106ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R60J106ME15D
6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5015
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5015
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1576
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1576
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60J106ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J106ME15D
Ceramic Capacitors GRM155R60J106ME15D
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13238-2-ND 490-13238-6-ND 60-GRM155R60J106ME15D 844852-GRM155R60J106ME15D GRM155R60J106ME15D 92AH5015 GRM155R60J106ME15D
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Ceramic Capacitors - GRM155R60J106ME15D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details