Chip Monolithic Ceramic Capacitor 0402 X5R 1μF 6.3V Product overview: GRM155R60J105K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J105K can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1177577-GRM155R60J10
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-GRM155R60J105K | 1177577-GRM155R60J105K |
| Product Name | 6.3V Capacitor | Ceramic Capacitors - GRM155R60J105K |
| Configuration / Form Factor | Leaded Capacitor |