Murata Power Solutions Ceramic Capacitors GRM155R60J102KA01D

Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6285-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6285-6-ND
Ceramic Capacitors 490-6285-6-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6285-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6285-2-ND
Ceramic Capacitors 490-6285-2-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6285-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6285-1-ND
Ceramic Capacitors 490-6285-1-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 6.3V Capacitor
60-GRM155R60J102KA01D
1000PF 6.3V Capacitor 60-GRM155R60J102KA01D
CAP CER 1000PF 6.3V X5R 0402 Product overview: GRM155R60J102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J102KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 6.3V X5R 0402 Product overview: GRM155R60J102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J102KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60J102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J102KA01D
Ceramic Capacitors GRM155R60J102KA01D
CAP CER 1000PF 6.3V X5R 0402

CAP CER 1000PF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6285-6-ND 490-6285-2-ND 60-GRM155R60J102KA01D GRM155R60J102KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers