Murata Electronics Ceramic Capacitors - GRM155R60G106ME44D GRM155R60G106ME44D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852814-GRM155R60G106 ME44D Series: GRM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155R60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10693-2, 490-10693-1, GRM155R60G106ME44D-N D, 490-10693-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852814-GRM155R60G106 ME44D Series: GRM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155R60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10693-2, 490-10693-1, GRM155R60G106ME44D-N D, 490-10693-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R60G106ME44D - 852814-GRM155R60G106ME44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60G106ME44D
852814-GRM155R60G106ME44D
Ceramic Capacitors - GRM155R60G106ME44D 852814-GRM155R60G106ME44D
Manufacturer: Murata Electronics North America Win Source Part Number: 852814-GRM155R60G106 ME44D Series: GRM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155R60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10693-2, 490-10693-1, GRM155R60G106ME44D-N D, 490-10693-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 852814-GRM155R60G106ME44D
Series: GRM
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM155R60G
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10693-2, 490-10693-1, GRM155R60G106ME44D-ND, 490-10693-6

Buy Now Datasheet
Ceramic Capacitors - 490-10693-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10693-2-ND
Ceramic Capacitors 490-10693-2-ND
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
60-GRM155R60G106ME44D
10UF 4V Capacitor 60-GRM155R60G106ME44D
CAP CER 10UF 4V X5R 0402 Product overview: GRM155R60G106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G106ME44 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X5R 0402 Product overview: GRM155R60G106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G106ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60G106ME44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60G106ME44D
Ceramic Capacitors GRM155R60G106ME44D
CAP CER 10UF 4V X5R 0402

CAP CER 10UF 4V X5R 0402

Supplier's Site Datasheet
Cap, 10Μf, 4V, 20%, X5R, 0402; Capacitance Murata - 96Y9225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 4V, 20%, X5R, 0402; Capacitance Murata
96Y9225
Cap, 10Μf, 4V, 20%, X5R, 0402; Capacitance Murata 96Y9225
CAP, 10µF, 4V, 20%, X5R, 0402; Capacitance:10µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 4V, 20%, X5R, 0402; Capacitance:10µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R60G106ME44D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R60G106ME44D
4V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 852814-GRM155R60G106ME44D 490-10693-2-ND 60-GRM155R60G106ME44D GRM155R60G106ME44D 96Y9225 GRM155R60G106ME44D
Product Name Ceramic Capacitors - GRM155R60G106ME44D Ceramic Capacitors 10UF 4V Capacitor Ceramic Capacitors Cap, 10Μf, 4V, 20%, X5R, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers