Murata Electronics Ceramic Capacitors GRM155D80J225KE95D

Description
2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10449-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10449-2-ND
Ceramic Capacitors 490-10449-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10449-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10449-6-ND
Ceramic Capacitors 490-10449-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10449-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10449-1-ND
Ceramic Capacitors 490-10449-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155D80J225KE95D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155D80J225KE95D
Ceramic Capacitors GRM155D80J225KE95D
CAP CER 2.2UF 6.3V X6T 0402

CAP CER 2.2UF 6.3V X6T 0402

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1573
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1573
CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5008
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5008
CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10449-2-ND 490-10449-6-ND GRM155D80J225KE95D 03AJ1573
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details