Murata Electronics Ceramic Capacitors GRM155D80E475ME47J

Description
4.7µF ±20% 2.5V Ceramic Capacitor X6T 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 2.5V Ceramic Capacitor X6T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155D80E475ME47JTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 2.5V Ceramic Capacitor X6T 0402 (1005 Metric)

4.7µF ±20% 2.5V Ceramic Capacitor X6T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155D80E475ME47JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 2.5V X6T 0402

CAP CER 4.7UF 2.5V X6T 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155D80E475ME47JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 2.5V X6T 0402

CAP CER 4.7UF 2.5V X6T 0402

Buy Now Datasheet
Singapore, Singapore
4.7UF 2.5V Capacitor
60-GRM155D80E475ME47J
4.7UF 2.5V Capacitor 60-GRM155D80E475ME47J
CAP CER 4.7UF 2.5V X6T 0402 Product overview: GRM155D80E475ME47J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155D80E475ME47 J can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 2.5V X6T 0402 Product overview: GRM155D80E475ME47J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155D80E475ME47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM155D80E475ME47J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155D80E475ME47J
Capacitors - Ceramic Capacitors GRM155D80E475ME47J
CAP CER 4.7UF 2.5V X6T 0402

CAP CER 4.7UF 2.5V X6T 0402

Supplier's Site
Ceramic Capacitors - GRM155D80E475ME47J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155D80E475ME47J
Ceramic Capacitors GRM155D80E475ME47J
CAP CER 4.7UF 2.5V X6T 0402

CAP CER 4.7UF 2.5V X6T 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155D80E475ME47JTR-ND 490-GRM155D80E475ME47JDKR-ND 60-GRM155D80E475ME47J GRM155D80E475ME47J GRM155D80E475ME47J
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 2.5V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details