CAP CER 2.2UF 16V X7T 0402 Product overview: GRM155D71C225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155D71C225ME11
Ceramic Capacitor
Ceramic Capacitor
Ceramic Capacitor
CAP CER 2.2UF 16V X7T 0402
Cap Ceramic 2.2uF 16V X7T 20% Pad SMD 0402 125C T/R
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM155D71C225ME11D | 490-GRM155D71C225ME11DTR-ND | 490-GRM155D71C225ME11DDKR-ND | GRM155D71C225ME11D | 535-GRM155D71C225ME11D | 92AH5007 | GRM155D71C225ME11D |
| Product Name | 2.2UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap Ceramic 2.2uF 16V X7T 20% Pad SMD 0402 125C T/R | Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | X7T | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |