Murata Electronics Ceramic Capacitors GRM155C81C225KE11D

Description
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14595-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14595-1-ND
Ceramic Capacitors 490-14595-1-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14595-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14595-6-ND
Ceramic Capacitors 490-14595-6-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14595-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14595-2-ND
Ceramic Capacitors 490-14595-2-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C81C225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81C225KE11D
Ceramic Capacitors GRM155C81C225KE11D
CAP CER 2.2UF 16V X6S 0402

CAP CER 2.2UF 16V X6S 0402

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5000
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5000
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14595-1-ND 490-14595-6-ND GRM155C81C225KE11D 92AH5000
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details