Murata Electronics Ceramic Capacitors GRM155C81C105ME11D

Description
1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155C81C105ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C81C105ME11DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 16V X6S 0402

CAP CER 1UF 16V X6S 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C81C105ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 16V X6S 0402

CAP CER 1UF 16V X6S 0402

Buy Now Datasheet
Ceramic Capacitors - GRM155C81C105ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81C105ME11D
Ceramic Capacitors GRM155C81C105ME11D
CAP CER 1UF 16V X6S 0402

CAP CER 1UF 16V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155C81C105ME11DTR-ND 490-GRM155C81C105ME11DDKR-ND GRM155C81C105ME11D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details