2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 2.2UF 10V X6S 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14594-1-ND | 490-14594-6-ND | GRM155C81A225KE11D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |