Murata Electronics 4.7UF 6.3V Capacitor GRM155C80J475MEAAD

Description
CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRM155C80J475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J475MEAA D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRM155C80J475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J475MEAA D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM155C80J475MEAAD
4.7UF 6.3V Capacitor 60-GRM155C80J475MEAAD
CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRM155C80J475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J475MEAA D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRM155C80J475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J475MEAAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14458-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14458-1-ND
Ceramic Capacitors 490-14458-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14458-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14458-2-ND
Ceramic Capacitors 490-14458-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14458-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14458-6-ND
Ceramic Capacitors 490-14458-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C80J475MEAAD - 872906-GRM155C80J475MEAAD - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155C80J475MEAAD
872906-GRM155C80J475MEAAD
Ceramic Capacitors - GRM155C80J475MEAAD 872906-GRM155C80J475MEAAD
Manufacturer: Murata Electronics North America Win Source Part Number: 872906-GRM155C80J475 MEAAD Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155C80J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14458-6, 490-14458-2, 490-14458-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872906-GRM155C80J475MEAAD
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155C80J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14458-6, 490-14458-2, 490-14458-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477975 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477975
MLCCs - Multilayer Ceramic Capacitors 2477975
Murata GRM155C80J475MEAAD

Murata GRM155C80J475MEAAD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477976 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477976
MLCCs - Multilayer Ceramic Capacitors 2477976
Murata GRM155C80J475MEAAD

Murata GRM155C80J475MEAAD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477976P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477976P
MLCCs - Multilayer Ceramic Capacitors 2477976P
Murata GRM155C80J475MEAAD

Murata GRM155C80J475MEAAD

Supplier's Site
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1567
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1567
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4995
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4995
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C80J475MEAAD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80J475MEAAD
Ceramic Capacitors GRM155C80J475MEAAD
CAP CER 4.7UF 6.3V X6S 0402

CAP CER 4.7UF 6.3V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155C80J475MEAAD 490-14458-1-ND 490-14458-6-ND 872906-GRM155C80J475MEAAD 2477975 03AJ1567 GRM155C80J475MEAAD
Product Name 4.7UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155C80J475MEAAD MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details