Murata Electronics Ceramic Capacitors GRM155C80J474KE19D

Description
0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6284-2-ND
Ceramic Capacitors 490-6284-2-ND
0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6284-6-ND
Ceramic Capacitors 490-6284-6-ND
0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6284-1-ND
Ceramic Capacitors 490-6284-1-ND
0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 6.3V Capacitor
60-GRM155C80J474KE19D
0.47UF 6.3V Capacitor 60-GRM155C80J474KE19D
CAP CER 0.47UF 6.3V X6S 0402 Product overview: GRM155C80J474KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J474KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X6S 0402 Product overview: GRM155C80J474KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J474KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.47Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4994
Cap, 0.47Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4994
CAP, 0.47UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155C80J474KE19D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155C80J474KE19D
6.3V 470nF X6S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 470nF X6S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C80J474KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80J474KE19D
Ceramic Capacitors GRM155C80J474KE19D
CAP CER 0.47UF 6.3V X6S 0402

CAP CER 0.47UF 6.3V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6284-2-ND 490-6284-6-ND 60-GRM155C80J474KE19D 92AH4994 GRM155C80J474KE19D GRM155C80J474KE19D
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 6.3V Capacitor Cap, 0.47Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details